Capital Lighting, Inc. 1-4381-6-SN Mid. Chandeliers-Glass Up 372246

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 19.58 Product Name: Six Light Chandelier UPC: 822920233203 Category: Chandelier Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 19.58 Product Name: Six Light Chandelier UPC: 822920233203 Category: Chandelier Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-4381-6-SN Mid. Chandeliers-Glass Up - 372246 - Capital Lighting, Inc.
Columbus, OH, USA
1-4381-6-SN Mid. Chandeliers-Glass Up
372246
1-4381-6-SN Mid. Chandeliers-Glass Up 372246
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 19.58 Product Name: Six Light Chandelier UPC: 822920233203 Category: Chandelier Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 22.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 19.58
Product Name: Six Light Chandelier
UPC: 822920233203
Category: Chandelier
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372246
Product Name 1-4381-6-SN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details