Capital Lighting, Inc. 1-4381-6-178 Mid. Chandeliers-Glass Up 372244

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Heirloom Brass Weight: 19.58 Product Name: Six Light Chandelier UPC: 822920233135 Category: Chandelier Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Heirloom Brass Weight: 19.58 Product Name: Six Light Chandelier UPC: 822920233135 Category: Chandelier Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-4381-6-178 Mid. Chandeliers-Glass Up - 372244 - Capital Lighting, Inc.
Columbus, OH, USA
1-4381-6-178 Mid. Chandeliers-Glass Up
372244
1-4381-6-178 Mid. Chandeliers-Glass Up 372244
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 22.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Heirloom Brass Weight: 19.58 Product Name: Six Light Chandelier UPC: 822920233135 Category: Chandelier Glass: White Etched Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 22.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Heirloom Brass
Weight: 19.58
Product Name: Six Light Chandelier
UPC: 822920233135
Category: Chandelier
Glass: White Etched
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372244
Product Name 1-4381-6-178 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details