PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: English Bronze
Weight: 7.9
Product Name: Four Light Open Foyer
UPC: 822920233609
Category: Entry Lights
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 372233 |
| Product Name | 3-6821-4-13 Foyer/Hall Lanterns-Open Frame |
| Application | Residential |