Capital Lighting, Inc. 5-3451-BK Exterior -Wall Mount 372232

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.6 Product Name: One Light Wall Mount Lantern UPC: 822920233296 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.6 Product Name: One Light Wall Mount Lantern UPC: 822920233296 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-3451-BK Exterior -Wall Mount - 372232 - Capital Lighting, Inc.
Columbus, OH, USA
5-3451-BK Exterior -Wall Mount
372232
5-3451-BK Exterior -Wall Mount 372232
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 16.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.6 Product Name: One Light Wall Mount Lantern UPC: 822920233296 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 16.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 6.6
Product Name: One Light Wall Mount Lantern
UPC: 822920233296
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372232
Product Name 5-3451-BK Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details