Capital Lighting, Inc. 5-2112-153 Exterior -Wall Mount 372230

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 20.63 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 5.94 Product Name: One Light Wall Mount Lantern UPC: 822920233340 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 20.63 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 5.94 Product Name: One Light Wall Mount Lantern UPC: 822920233340 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
5-2112-153 Exterior -Wall Mount - 372230 - Capital Lighting, Inc.
Columbus, OH, USA
5-2112-153 Exterior -Wall Mount
372230
5-2112-153 Exterior -Wall Mount 372230
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 20.63 Extension: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Copper Weight: 5.94 Product Name: One Light Wall Mount Lantern UPC: 822920233340 Category: Outdoor Glass: Clear Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 20.63
Extension: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Copper
Weight: 5.94
Product Name: One Light Wall Mount Lantern
UPC: 822920233340
Category: Outdoor
Glass: Clear
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372230
Product Name 5-2112-153 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details