Capital Lighting, Inc. 6-3340-15-109 Flush Mounts-Bowl Style 372225

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 3.35 Product Name: Three Light Flush Mount UPC: 822920232671 Category: Flush Mounts Glass: White Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 3.35 Product Name: Three Light Flush Mount UPC: 822920232671 Category: Flush Mounts Glass: White Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-3340-15-109 Flush Mounts-Bowl Style - 372225 - Capital Lighting, Inc.
Columbus, OH, USA
6-3340-15-109 Flush Mounts-Bowl Style
372225
6-3340-15-109 Flush Mounts-Bowl Style 372225
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 3.35 Product Name: Three Light Flush Mount UPC: 822920232671 Category: Flush Mounts Glass: White Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 3.35
Product Name: Three Light Flush Mount
UPC: 822920232671
Category: Flush Mounts
Glass: White
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372225
Product Name 6-3340-15-109 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details