Capital Lighting, Inc. 6-3340-13-25 Flush Mounts-Bowl Style 372222

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Slate Weight: 2.51 Product Name: Two Light Flush Mount UPC: 822920233586 Category: Flush Mounts Glass: Cream Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Slate Weight: 2.51 Product Name: Two Light Flush Mount UPC: 822920233586 Category: Flush Mounts Glass: Cream Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
6-3340-13-25 Flush Mounts-Bowl Style - 372222 - Capital Lighting, Inc.
Columbus, OH, USA
6-3340-13-25 Flush Mounts-Bowl Style
372222
6-3340-13-25 Flush Mounts-Bowl Style 372222
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Slate Weight: 2.51 Product Name: Two Light Flush Mount UPC: 822920233586 Category: Flush Mounts Glass: Cream Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Slate
Weight: 2.51
Product Name: Two Light Flush Mount
UPC: 822920233586
Category: Flush Mounts
Glass: Cream
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372222
Product Name 6-3340-13-25 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details