Capital Lighting, Inc. 5-5631-DS-13 Exterior -Wall Mount 372213

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.50 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 1.76 Product Name: One Light Wall Mount Lantern UPC: 822920233289 Category: Outdoor Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.50 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 1.76 Product Name: One Light Wall Mount Lantern UPC: 822920233289 Category: Outdoor Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-5631-DS-13 Exterior -Wall Mount - 372213 - Capital Lighting, Inc.
Columbus, OH, USA
5-5631-DS-13 Exterior -Wall Mount
372213
5-5631-DS-13 Exterior -Wall Mount 372213
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.50 Extension: 11.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: English Bronze Weight: 1.76 Product Name: One Light Wall Mount Lantern UPC: 822920233289 Category: Outdoor Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.50
Extension: 11.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: English Bronze
Weight: 1.76
Product Name: One Light Wall Mount Lantern
UPC: 822920233289
Category: Outdoor
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372213
Product Name 5-5631-DS-13 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details