Capital Lighting, Inc. 5-8711-213 Exterior -Wall Mount 372210

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Extension: 10.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze with Gold Weight: 7.7 Product Name: One Light Wall Mount Lantern UPC: 822920233364 Category: Outdoor Glass: Clear with Cream Candle Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Extension: 10.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze with Gold Weight: 7.7 Product Name: One Light Wall Mount Lantern UPC: 822920233364 Category: Outdoor Glass: Clear with Cream Candle Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
5-8711-213 Exterior -Wall Mount - 372210 - Capital Lighting, Inc.
Columbus, OH, USA
5-8711-213 Exterior -Wall Mount
372210
5-8711-213 Exterior -Wall Mount 372210
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.25 Extension: 10.88 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: English Bronze with Gold Weight: 7.7 Product Name: One Light Wall Mount Lantern UPC: 822920233364 Category: Outdoor Glass: Clear with Cream Candle Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.25
Extension: 10.88
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: English Bronze with Gold
Weight: 7.7
Product Name: One Light Wall Mount Lantern
UPC: 822920233364
Category: Outdoor
Glass: Clear with Cream Candle
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372210
Product Name 5-8711-213 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details