Capital Lighting, Inc. 21941 Pendants-Other 372188

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 59.75 Length 59.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Mica Weight: 10 Product Name: One Light Mini Pendant UPC: 792977219416 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 59.75 Length 59.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Mica Weight: 10 Product Name: One Light Mini Pendant UPC: 792977219416 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21941 Pendants-Other - 372188 - Capital Lighting, Inc.
Columbus, OH, USA
21941 Pendants-Other
372188
21941 Pendants-Other 372188
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 59.75 Length 59.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Mica Weight: 10 Product Name: One Light Mini Pendant UPC: 792977219416 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 59.75
Length 59.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Champagne Mica
Weight: 10
Product Name: One Light Mini Pendant
UPC: 792977219416
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372188
Product Name 21941 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details