Capital Lighting, Inc. 21940 Pendants-Bowl Style 372185

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Length 26.00 Bulb Qty: 3 Wattage: 60 Finish: Champagne Mica Weight: 20 Product Name: Three Light Pendant UPC: 792977219409 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Length 26.00 Bulb Qty: 3 Wattage: 60 Finish: Champagne Mica Weight: 20 Product Name: Three Light Pendant UPC: 792977219409 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21940 Pendants-Bowl Style - 372185 - Capital Lighting, Inc.
Columbus, OH, USA
21940 Pendants-Bowl Style
372185
21940 Pendants-Bowl Style 372185
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 26.00 Length 26.00 Bulb Qty: 3 Wattage: 60 Finish: Champagne Mica Weight: 20 Product Name: Three Light Pendant UPC: 792977219409 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 26.00
Length 26.00
Bulb
Qty: 3
Wattage: 60
Finish: Champagne Mica
Weight: 20
Product Name: Three Light Pendant
UPC: 792977219409
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372185
Product Name 21940 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details