Capital Lighting, Inc. 21243 Island/Pool Table-4 Light + 372184

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 31.25 Length 31.25 Bulb Qty: 4 Wattage: 60 Weight: 37 Product Name: Four Light Kitchen Island UPC: 792977212431 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 31.25 Length 31.25 Bulb Qty: 4 Wattage: 60 Weight: 37 Product Name: Four Light Kitchen Island UPC: 792977212431 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21243 Island/Pool Table-4 Light + - 372184 - Capital Lighting, Inc.
Columbus, OH, USA
21243 Island/Pool Table-4 Light +
372184
21243 Island/Pool Table-4 Light + 372184
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 31.25 Length 31.25 Bulb Qty: 4 Wattage: 60 Weight: 37 Product Name: Four Light Kitchen Island UPC: 792977212431 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 31.25
Length 31.25
Bulb
Qty: 4
Wattage: 60
Weight: 37
Product Name: Four Light Kitchen Island
UPC: 792977212431
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372184
Product Name 21243 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details