Capital Lighting, Inc. 21245 Mid. Chandeliers-Candle 372183

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 25.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Gold Weight: 20 Product Name: Four Light Chandelier UPC: 792977212455 Category: Lighting Fixtures Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 25.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Gold Weight: 20 Product Name: Four Light Chandelier UPC: 792977212455 Category: Lighting Fixtures Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
21245 Mid. Chandeliers-Candle - 372183 - Capital Lighting, Inc.
Columbus, OH, USA
21245 Mid. Chandeliers-Candle
372183
21245 Mid. Chandeliers-Candle 372183
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 25.38 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Burnished Gold Weight: 20 Product Name: Four Light Chandelier UPC: 792977212455 Category: Lighting Fixtures Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 25.38
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Burnished Gold
Weight: 20
Product Name: Four Light Chandelier
UPC: 792977212455
Category: Lighting Fixtures
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372183
Product Name 21245 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details