Capital Lighting, Inc. 21939 Pendants-Drum Shade 372182

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 36.75 Bulb Qty: 3 Wattage: 60 Weight: 28 Product Name: Three Light Pendant UPC: 792977219393 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 36.75 Bulb Qty: 3 Wattage: 60 Weight: 28 Product Name: Three Light Pendant UPC: 792977219393 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21939 Pendants-Drum Shade - 372182 - Capital Lighting, Inc.
Columbus, OH, USA
21939 Pendants-Drum Shade
372182
21939 Pendants-Drum Shade 372182
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 36.75 Bulb Qty: 3 Wattage: 60 Weight: 28 Product Name: Three Light Pendant UPC: 792977219393 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 36.75
Bulb
Qty: 3
Wattage: 60
Weight: 28
Product Name: Three Light Pendant
UPC: 792977219393
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372182
Product Name 21939 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details