Capital Lighting, Inc. 21240 Mid. Chandeliers-Glass Up 372158

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.50 Bulb Qty: 6 Wattage: 60 Finish: Aged Ivory Weight: 49 Product Name: Six Light Chandelier UPC: 792977212400 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.50 Bulb Qty: 6 Wattage: 60 Finish: Aged Ivory Weight: 49 Product Name: Six Light Chandelier UPC: 792977212400 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21240 Mid. Chandeliers-Glass Up - 372158 - Capital Lighting, Inc.
Columbus, OH, USA
21240 Mid. Chandeliers-Glass Up
372158
21240 Mid. Chandeliers-Glass Up 372158
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.50 Bulb Qty: 6 Wattage: 60 Finish: Aged Ivory Weight: 49 Product Name: Six Light Chandelier UPC: 792977212400 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 27.50
Bulb
Qty: 6
Wattage: 60
Finish: Aged Ivory
Weight: 49
Product Name: Six Light Chandelier
UPC: 792977212400
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372158
Product Name 21240 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details