Capital Lighting, Inc. 21942 Pendants-Other 372099

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 59.75 Length 59.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Mica Weight: 11 Product Name: One Light Pendant UPC: 792977219423 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 59.75 Length 59.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Mica Weight: 11 Product Name: One Light Pendant UPC: 792977219423 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21942 Pendants-Other - 372099 - Capital Lighting, Inc.
Columbus, OH, USA
21942 Pendants-Other
372099
21942 Pendants-Other 372099
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 59.75 Length 59.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Champagne Mica Weight: 11 Product Name: One Light Pendant UPC: 792977219423 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 59.75
Length 59.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Champagne Mica
Weight: 11
Product Name: One Light Pendant
UPC: 792977219423
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372099
Product Name 21942 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details