Capital Lighting, Inc. 21946 Mini Pendants-Drum Shades 372093

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 58.00 Bulb Qty: 1 Wattage: 60 Finish: Distressed Ceramic Weight: 7 Product Name: One Light Mini Pendant UPC: 792977219461 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 58.00 Bulb Qty: 1 Wattage: 60 Finish: Distressed Ceramic Weight: 7 Product Name: One Light Mini Pendant UPC: 792977219461 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21946 Mini Pendants-Drum Shades - 372093 - Capital Lighting, Inc.
Columbus, OH, USA
21946 Mini Pendants-Drum Shades
372093
21946 Mini Pendants-Drum Shades 372093
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 58.00 Bulb Qty: 1 Wattage: 60 Finish: Distressed Ceramic Weight: 7 Product Name: One Light Mini Pendant UPC: 792977219461 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 58.00
Bulb
Qty: 1
Wattage: 60
Finish: Distressed Ceramic
Weight: 7
Product Name: One Light Mini Pendant
UPC: 792977219461
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372093
Product Name 21946 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details