Capital Lighting, Inc. 21961 Mini Pendants-Rod 372078

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 7 Product Name: One Light Mini Pendant UPC: 792977219614 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 7 Product Name: One Light Mini Pendant UPC: 792977219614 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21961 Mini Pendants-Rod - 372078 - Capital Lighting, Inc.
Columbus, OH, USA
21961 Mini Pendants-Rod
372078
21961 Mini Pendants-Rod 372078
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 56.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 7 Product Name: One Light Mini Pendant UPC: 792977219614 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 56.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 7
Product Name: One Light Mini Pendant
UPC: 792977219614
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372078
Product Name 21961 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details