Capital Lighting, Inc. 21954 Mini Pendants-Drum Shades 372074

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 7 Product Name: One Light Mini Pendant UPC: 792977219546 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 7 Product Name: One Light Mini Pendant UPC: 792977219546 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21954 Mini Pendants-Drum Shades - 372074 - Capital Lighting, Inc.
Columbus, OH, USA
21954 Mini Pendants-Drum Shades
372074
21954 Mini Pendants-Drum Shades 372074
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 53.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antiqued Silver Weight: 7 Product Name: One Light Mini Pendant UPC: 792977219546 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 53.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antiqued Silver
Weight: 7
Product Name: One Light Mini Pendant
UPC: 792977219546
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372074
Product Name 21954 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details