Capital Lighting, Inc. 21959 Mini Pendants-Rod 372072

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 55.25 Length 55.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oil Rubbed Bronze Weight: 7 Product Name: One Light Mini Pendant UPC: 792977219591 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 55.25 Length 55.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oil Rubbed Bronze Weight: 7 Product Name: One Light Mini Pendant UPC: 792977219591 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21959 Mini Pendants-Rod - 372072 - Capital Lighting, Inc.
Columbus, OH, USA
21959 Mini Pendants-Rod
372072
21959 Mini Pendants-Rod 372072
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 55.25 Length 55.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oil Rubbed Bronze Weight: 7 Product Name: One Light Mini Pendant UPC: 792977219591 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 55.25
Length 55.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Oil Rubbed Bronze
Weight: 7
Product Name: One Light Mini Pendant
UPC: 792977219591
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372072
Product Name 21959 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details