Capital Lighting, Inc. 21957 Mini Pendants-Rod 372071

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 56.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oil Rubbed Bronze Weight: 8 Product Name: One Light Mini Pendant UPC: 792977219577 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 56.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oil Rubbed Bronze Weight: 8 Product Name: One Light Mini Pendant UPC: 792977219577 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
21957 Mini Pendants-Rod - 372071 - Capital Lighting, Inc.
Columbus, OH, USA
21957 Mini Pendants-Rod
372071
21957 Mini Pendants-Rod 372071
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 56.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Oil Rubbed Bronze Weight: 8 Product Name: One Light Mini Pendant UPC: 792977219577 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 56.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Oil Rubbed Bronze
Weight: 8
Product Name: One Light Mini Pendant
UPC: 792977219577
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372071
Product Name 21957 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details