Capital Lighting, Inc. 22486 Sconces-Single Glass 372047

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 19.75 Length 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: One Light Wall Sconce UPC: 792977224861 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 19.75 Length 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: One Light Wall Sconce UPC: 792977224861 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
22486 Sconces-Single Glass - 372047 - Capital Lighting, Inc.
Columbus, OH, USA
22486 Sconces-Single Glass
372047
22486 Sconces-Single Glass 372047
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 19.75 Length 19.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: One Light Wall Sconce UPC: 792977224861 Category: Lighting Fixtures Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 19.75
Length 19.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: One Light Wall Sconce
UPC: 792977224861
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372047
Product Name 22486 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details