Capital Lighting, Inc. 22487 Sconces-Pocket 372044

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 22.13 Length 22.13 Bulb Qty: 2 Wattage: 60 Finish: Burnished Gold Metal Weight: 7 Product Name: Two Light Wall Sconce UPC: 792977224878 Category: Lighting Fixtures Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 22.13 Length 22.13 Bulb Qty: 2 Wattage: 60 Finish: Burnished Gold Metal Weight: 7 Product Name: Two Light Wall Sconce UPC: 792977224878 Category: Lighting Fixtures Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
22487 Sconces-Pocket - 372044 - Capital Lighting, Inc.
Columbus, OH, USA
22487 Sconces-Pocket
372044
22487 Sconces-Pocket 372044
PRODUCT DETAILS / SPECS Width/Dia: 11.63 Height: 22.13 Length 22.13 Bulb Qty: 2 Wattage: 60 Finish: Burnished Gold Metal Weight: 7 Product Name: Two Light Wall Sconce UPC: 792977224878 Category: Lighting Fixtures Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.63
Height: 22.13
Length 22.13
Bulb
Qty: 2
Wattage: 60
Finish: Burnished Gold Metal
Weight: 7
Product Name: Two Light Wall Sconce
UPC: 792977224878
Category: Lighting Fixtures
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372044
Product Name 22487 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details