Capital Lighting, Inc. 27410 Lamps-Table Lamps 372017

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.50 Length 25.50 Bulb Qty: 1 Wattage: 100 Finish: Rustic Gray Weight: 17 Product Name: One Light Table Lamp UPC: 792977274101 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.50 Length 25.50 Bulb Qty: 1 Wattage: 100 Finish: Rustic Gray Weight: 17 Product Name: One Light Table Lamp UPC: 792977274101 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27410 Lamps-Table Lamps - 372017 - Capital Lighting, Inc.
Columbus, OH, USA
27410 Lamps-Table Lamps
372017
27410 Lamps-Table Lamps 372017
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.50 Length 25.50 Bulb Qty: 1 Wattage: 100 Finish: Rustic Gray Weight: 17 Product Name: One Light Table Lamp UPC: 792977274101 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 25.50
Length 25.50
Bulb
Qty: 1
Wattage: 100
Finish: Rustic Gray
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977274101
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372017
Product Name 27410 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details