Capital Lighting, Inc. 29173-1 Lamps-Table Lamps 372016

Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Weight: 10 Product Name: One Light Buffet Lamp UPC: 792977291733 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Weight: 10 Product Name: One Light Buffet Lamp UPC: 792977291733 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
29173-1 Lamps-Table Lamps - 372016 - Capital Lighting, Inc.
Columbus, OH, USA
29173-1 Lamps-Table Lamps
372016
29173-1 Lamps-Table Lamps 372016
PRODUCT DETAILS / SPECS Height: 28.50 Bulb Qty: 1 Wattage: 100 Finish: Burnished Gold Weight: 10 Product Name: One Light Buffet Lamp UPC: 792977291733 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Height: 28.50
Bulb
Qty: 1
Wattage: 100
Finish: Burnished Gold
Weight: 10
Product Name: One Light Buffet Lamp
UPC: 792977291733
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 372016
Product Name 29173-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details