Capital Lighting, Inc. 60-1504 Large Chandeliers-Glass Shade 371645

Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 46.88 Bulb Type: A-19 Qty: 22 Wattage: 60 Finish: Golden Umber Product Name: 22 Light Chandelier UPC: 045923615047 Category: Chandeliers Glass: Toffee Crunch Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 46.88 Bulb Type: A-19 Qty: 22 Wattage: 60 Finish: Golden Umber Product Name: 22 Light Chandelier UPC: 045923615047 Category: Chandeliers Glass: Toffee Crunch Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1504 Large Chandeliers-Glass Shade - 371645 - Capital Lighting, Inc.
Columbus, OH, USA
60-1504 Large Chandeliers-Glass Shade
371645
60-1504 Large Chandeliers-Glass Shade 371645
PRODUCT DETAILS / SPECS Width/Dia: 43.25 Height: 46.88 Bulb Type: A-19 Qty: 22 Wattage: 60 Finish: Golden Umber Product Name: 22 Light Chandelier UPC: 045923615047 Category: Chandeliers Glass: Toffee Crunch Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 43.25
Height: 46.88
Bulb
Type: A-19
Qty: 22
Wattage: 60
Finish: Golden Umber
Product Name: 22 Light Chandelier
UPC: 045923615047
Category: Chandeliers
Glass: Toffee Crunch
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371645
Product Name 60-1504 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details