Capital Lighting, Inc. 76-508 Exterior -Spot Lights 371639

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 10 Bulb Type: Halogen Qty: 1 Wattage: 300 Finish: Black Product Name: One Light Flood Light UPC: 045923765087 Category: Flood Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 10 Bulb Type: Halogen Qty: 1 Wattage: 300 Finish: Black Product Name: One Light Flood Light UPC: 045923765087 Category: Flood Lights

Suppliers

Company
Product
Description
Supplier Links
76-508 Exterior -Spot Lights - 371639 - Capital Lighting, Inc.
Columbus, OH, USA
76-508 Exterior -Spot Lights
371639
76-508 Exterior -Spot Lights 371639
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 12.00 Extension: 10 Bulb Type: Halogen Qty: 1 Wattage: 300 Finish: Black Product Name: One Light Flood Light UPC: 045923765087 Category: Flood Lights

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 12.00
Extension: 10
Bulb
Type: Halogen
Qty: 1
Wattage: 300
Finish: Black
Product Name: One Light Flood Light
UPC: 045923765087
Category: Flood Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371639
Product Name 76-508 Exterior -Spot Lights
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details