Capital Lighting, Inc. 10060BK Lamps-Table Lamps 371390

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.13 Length 28.13 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.55 Product Name: One Light Table Lamp UPC: 014817472035 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.13 Length 28.13 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.55 Product Name: One Light Table Lamp UPC: 014817472035 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10060BK Lamps-Table Lamps - 371390 - Capital Lighting, Inc.
Columbus, OH, USA
10060BK Lamps-Table Lamps
371390
10060BK Lamps-Table Lamps 371390
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.13 Length 28.13 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.55 Product Name: One Light Table Lamp UPC: 014817472035 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.13
Length 28.13
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 6.55
Product Name: One Light Table Lamp
UPC: 014817472035
Category: Lamps
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371390
Product Name 10060BK Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details