Capital Lighting, Inc. 10104PAL/DW Lamps-Table Lamps 371378

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.25 Bulb Type: Candelabra Qty: 5 Wattage: 50 Finish: Palladio Weight: 7.94 Product Name: Five Light Table Lamp UPC: 014817472868 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.25 Bulb Type: Candelabra Qty: 5 Wattage: 50 Finish: Palladio Weight: 7.94 Product Name: Five Light Table Lamp UPC: 014817472868 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10104PAL/DW Lamps-Table Lamps - 371378 - Capital Lighting, Inc.
Columbus, OH, USA
10104PAL/DW Lamps-Table Lamps
371378
10104PAL/DW Lamps-Table Lamps 371378
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 36.25 Bulb Type: Candelabra Qty: 5 Wattage: 50 Finish: Palladio Weight: 7.94 Product Name: Five Light Table Lamp UPC: 014817472868 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 36.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 50
Finish: Palladio
Weight: 7.94
Product Name: Five Light Table Lamp
UPC: 014817472868
Category: Lamps
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371378
Product Name 10104PAL/DW Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details