Capital Lighting, Inc. 10099DCB Lamps-Table Lamps 371376

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.00 Length 31.00 Extension: 14.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Coffee Bronze Weight: 9.7 Product Name: One Light Table Lamp UPC: 014817472301 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.00 Length 31.00 Extension: 14.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Coffee Bronze Weight: 9.7 Product Name: One Light Table Lamp UPC: 014817472301 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10099DCB Lamps-Table Lamps - 371376 - Capital Lighting, Inc.
Columbus, OH, USA
10099DCB Lamps-Table Lamps
371376
10099DCB Lamps-Table Lamps 371376
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.00 Length 31.00 Extension: 14.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Dark Coffee Bronze Weight: 9.7 Product Name: One Light Table Lamp UPC: 014817472301 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 31.00
Length 31.00
Extension: 14.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Dark Coffee Bronze
Weight: 9.7
Product Name: One Light Table Lamp
UPC: 014817472301
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371376
Product Name 10099DCB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details