Capital Lighting, Inc. 10103FG/DWB Lamps-Table Lamps 371375

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 8.05 Product Name: One Light Table Lamp UPC: 014817472875 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 8.05 Product Name: One Light Table Lamp UPC: 014817472875 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10103FG/DWB Lamps-Table Lamps - 371375 - Capital Lighting, Inc.
Columbus, OH, USA
10103FG/DWB Lamps-Table Lamps
371375
10103FG/DWB Lamps-Table Lamps 371375
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Firenze Gold Weight: 8.05 Product Name: One Light Table Lamp UPC: 014817472875 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Firenze Gold
Weight: 8.05
Product Name: One Light Table Lamp
UPC: 014817472875
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371375
Product Name 10103FG/DWB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details