Capital Lighting, Inc. 10124CPBZ Lamps-Table Lamps 371368

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 5.07 Product Name: One Light Table Torchiere UPC: 014817472509 Category: Lamps Glass: Tortoise Cased Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 5.07 Product Name: One Light Table Torchiere UPC: 014817472509 Category: Lamps Glass: Tortoise Cased Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10124CPBZ Lamps-Table Lamps - 371368 - Capital Lighting, Inc.
Columbus, OH, USA
10124CPBZ Lamps-Table Lamps
371368
10124CPBZ Lamps-Table Lamps 371368
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 33.13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 5.07 Product Name: One Light Table Torchiere UPC: 014817472509 Category: Lamps Glass: Tortoise Cased Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 33.13
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Copper Bronze
Weight: 5.07
Product Name: One Light Table Torchiere
UPC: 014817472509
Category: Lamps
Glass: Tortoise Cased
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371368
Product Name 10124CPBZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details