Capital Lighting, Inc. 10123CPBZ Lamps-Table Lamps 371365

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 4.3 Product Name: One Light Buffet Lamp UPC: 014817472516 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 4.3 Product Name: One Light Buffet Lamp UPC: 014817472516 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10123CPBZ Lamps-Table Lamps - 371365 - Capital Lighting, Inc.
Columbus, OH, USA
10123CPBZ Lamps-Table Lamps
371365
10123CPBZ Lamps-Table Lamps 371365
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Copper Bronze Weight: 4.3 Product Name: One Light Buffet Lamp UPC: 014817472516 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Copper Bronze
Weight: 4.3
Product Name: One Light Buffet Lamp
UPC: 014817472516
Category: Lamps
Glass: Cream Lacquer Shantung
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371365
Product Name 10123CPBZ Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details