Capital Lighting, Inc. 10117PN Lamps-Table Lamps 371364

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 28.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5.62 Product Name: One Light Table Torchiere UPC: 014817472578 Category: Lamps Glass: Silver Pearl Cased Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 28.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5.62 Product Name: One Light Table Torchiere UPC: 014817472578 Category: Lamps Glass: Silver Pearl Cased Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10117PN Lamps-Table Lamps - 371364 - Capital Lighting, Inc.
Columbus, OH, USA
10117PN Lamps-Table Lamps
371364
10117PN Lamps-Table Lamps 371364
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 28.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 5.62 Product Name: One Light Table Torchiere UPC: 014817472578 Category: Lamps Glass: Silver Pearl Cased Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 28.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 5.62
Product Name: One Light Table Torchiere
UPC: 014817472578
Category: Lamps
Glass: Silver Pearl Cased
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371364
Product Name 10117PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details