Capital Lighting, Inc. 10122STN Lamps-Table Lamps 371362

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Stone Weight: 7.06 Product Name: One Light Table Lamp UPC: 014817472523 Category: Lamps Glass: Mocha Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Stone Weight: 7.06 Product Name: One Light Table Lamp UPC: 014817472523 Category: Lamps Glass: Mocha Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10122STN Lamps-Table Lamps - 371362 - Capital Lighting, Inc.
Columbus, OH, USA
10122STN Lamps-Table Lamps
371362
10122STN Lamps-Table Lamps 371362
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.50 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Stone Weight: 7.06 Product Name: One Light Table Lamp UPC: 014817472523 Category: Lamps Glass: Mocha Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 31.50
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Stone
Weight: 7.06
Product Name: One Light Table Lamp
UPC: 014817472523
Category: Lamps
Glass: Mocha Shantung
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371362
Product Name 10122STN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details