Capital Lighting, Inc. 10121STN Lamps-Table Lamps 371360

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Stone Weight: 10.14 Product Name: Two Light Table Lamp UPC: 014817472530 Category: Lamps Glass: Mocha Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Stone Weight: 10.14 Product Name: Two Light Table Lamp UPC: 014817472530 Category: Lamps Glass: Mocha Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10121STN Lamps-Table Lamps - 371360 - Capital Lighting, Inc.
Columbus, OH, USA
10121STN Lamps-Table Lamps
371360
10121STN Lamps-Table Lamps 371360
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Stone Weight: 10.14 Product Name: Two Light Table Lamp UPC: 014817472530 Category: Lamps Glass: Mocha Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Stone
Weight: 10.14
Product Name: Two Light Table Lamp
UPC: 014817472530
Category: Lamps
Glass: Mocha Shantung
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371360
Product Name 10121STN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details