Capital Lighting, Inc. 10106RS Lamps-Table Lamps 371347

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.75 Length 26.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: River Stone Weight: 13.01 Product Name: One Light Table Lamp UPC: 014817476682 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.75 Length 26.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: River Stone Weight: 13.01 Product Name: One Light Table Lamp UPC: 014817476682 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10106RS Lamps-Table Lamps - 371347 - Capital Lighting, Inc.
Columbus, OH, USA
10106RS Lamps-Table Lamps
371347
10106RS Lamps-Table Lamps 371347
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.75 Length 26.75 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: River Stone Weight: 13.01 Product Name: One Light Table Lamp UPC: 014817476682 Category: Lamps Shipped Via: UPS Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.75
Length 26.75
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: River Stone
Weight: 13.01
Product Name: One Light Table Lamp
UPC: 014817476682
Category: Lamps
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371347
Product Name 10106RS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details