Capital Lighting, Inc. 10125EBS Lamps-Table Lamps 371339

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Weight: 10.91 Product Name: One Light Table Lamp UPC: 014817472486 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Weight: 10.91 Product Name: One Light Table Lamp UPC: 014817472486 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10125EBS Lamps-Table Lamps - 371339 - Capital Lighting, Inc.
Columbus, OH, USA
10125EBS Lamps-Table Lamps
371339
10125EBS Lamps-Table Lamps 371339
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 26.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Weight: 10.91 Product Name: One Light Table Lamp UPC: 014817472486 Category: Lamps Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 26.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ebonized Silver
Weight: 10.91
Product Name: One Light Table Lamp
UPC: 014817472486
Category: Lamps
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371339
Product Name 10125EBS Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details