Capital Lighting, Inc. 10134IC/DWB Lamps-Table Lamps 371319

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Crackle Weight: 11.24 Product Name: One Light Table Lamp UPC: 014817472349 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Crackle Weight: 11.24 Product Name: One Light Table Lamp UPC: 014817472349 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
10134IC/DWB Lamps-Table Lamps - 371319 - Capital Lighting, Inc.
Columbus, OH, USA
10134IC/DWB Lamps-Table Lamps
371319
10134IC/DWB Lamps-Table Lamps 371319
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 31.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Crackle Weight: 11.24 Product Name: One Light Table Lamp UPC: 014817472349 Category: Lamps Glass: Cream Lacquer Shantung Shipped Via: Oversized Safety Rating: UL Safety Listing: Dry Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 31.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ivory Crackle
Weight: 11.24
Product Name: One Light Table Lamp
UPC: 014817472349
Category: Lamps
Glass: Cream Lacquer Shantung
Shipped Via: Oversized
Safety Rating: UL
Safety Listing: Dry
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371319
Product Name 10134IC/DWB Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details