Capital Lighting, Inc. F2714/6LBR Foyer/Hall Lanterns-Open Frame 371193

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 31.13 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Liberty Bronze Weight: 8.58 Product Name: Six Light Chandelier UPC: 014817478754 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:3/4`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 31.13 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Liberty Bronze Weight: 8.58 Product Name: Six Light Chandelier UPC: 014817478754 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:3/4`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2714/6LBR Foyer/Hall Lanterns-Open Frame - 371193 - Capital Lighting, Inc.
Columbus, OH, USA
F2714/6LBR Foyer/Hall Lanterns-Open Frame
371193
F2714/6LBR Foyer/Hall Lanterns-Open Frame 371193
PRODUCT DETAILS / SPECS Width/Dia: 16.75 Height: 31.13 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Liberty Bronze Weight: 8.58 Product Name: Six Light Chandelier UPC: 014817478754 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:3/4`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 16.75
Height: 31.13
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Liberty Bronze
Weight: 8.58
Product Name: Six Light Chandelier
UPC: 014817478754
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:3/4`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371193
Product Name F2714/6LBR Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details