Capital Lighting, Inc. F2717/3BS Pendants-Bowl Style 371192

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.13 Height: 23.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 19.47 Product Name: Three Light Chandelier UPC: 014817478860 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: DP:3/4`` H:4 5/8`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.13 Height: 23.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 19.47 Product Name: Three Light Chandelier UPC: 014817478860 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: DP:3/4`` H:4 5/8`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2717/3BS Pendants-Bowl Style - 371192 - Capital Lighting, Inc.
Columbus, OH, USA
F2717/3BS Pendants-Bowl Style
371192
F2717/3BS Pendants-Bowl Style 371192
PRODUCT DETAILS / SPECS Width/Dia: 25.13 Height: 23.63 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 19.47 Product Name: Three Light Chandelier UPC: 014817478860 Category: Chandeliers Glass: White Opal Etched Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: DP:3/4`` H:4 5/8`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 25.13
Height: 23.63
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 19.47
Product Name: Three Light Chandelier
UPC: 014817478860
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: DP:3/4`` H:4 5/8`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371192
Product Name F2717/3BS Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details