Capital Lighting, Inc. F2716/3LBR Mid. Chandeliers-Candle 371190

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 17.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Liberty Bronze Weight: 8.14 Product Name: Three Light Chandelier UPC: 014817478785 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/2`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 17.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Liberty Bronze Weight: 8.14 Product Name: Three Light Chandelier UPC: 014817478785 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/2`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
F2716/3LBR Mid. Chandeliers-Candle - 371190 - Capital Lighting, Inc.
Columbus, OH, USA
F2716/3LBR Mid. Chandeliers-Candle
371190
F2716/3LBR Mid. Chandeliers-Candle 371190
PRODUCT DETAILS / SPECS Width/Dia: 20.75 Height: 17.13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Liberty Bronze Weight: 8.14 Product Name: Three Light Chandelier UPC: 014817478785 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6`` DP:1 1/2`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 20.75
Height: 17.13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Liberty Bronze
Weight: 8.14
Product Name: Three Light Chandelier
UPC: 014817478785
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6`` DP:1 1/2`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371190
Product Name F2716/3LBR Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details