Capital Lighting, Inc. OL8111STC Exterior -Hanging 371186

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.56 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Storm Cloud Weight: 4.16 Product Name: One Light Outdoor Lantern UPC: 014817477078 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:4 3/4`` DP:7/8`` Round Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.56 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Storm Cloud Weight: 4.16 Product Name: One Light Outdoor Lantern UPC: 014817477078 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:4 3/4`` DP:7/8`` Round Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
OL8111STC Exterior -Hanging - 371186 - Capital Lighting, Inc.
Columbus, OH, USA
OL8111STC Exterior -Hanging
371186
OL8111STC Exterior -Hanging 371186
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 18.56 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Storm Cloud Weight: 4.16 Product Name: One Light Outdoor Lantern UPC: 014817477078 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Damp Canopy: D:4 3/4`` DP:7/8`` Round Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 18.56
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Storm Cloud
Weight: 4.16
Product Name: One Light Outdoor Lantern
UPC: 014817477078
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Damp
Canopy: D:4 3/4`` DP:7/8`` Round
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371186
Product Name OL8111STC Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details