Capital Lighting, Inc. OL8207STC Exterior -Post/Pier Head 371185

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.00 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 2.9 Product Name: One Light Outdoor Lantern UPC: 014817477245 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.00 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 2.9 Product Name: One Light Outdoor Lantern UPC: 014817477245 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8207STC Exterior -Post/Pier Head - 371185 - Capital Lighting, Inc.
Columbus, OH, USA
OL8207STC Exterior -Post/Pier Head
371185
OL8207STC Exterior -Post/Pier Head 371185
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.00 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 2.9 Product Name: One Light Outdoor Lantern UPC: 014817477245 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 22.00
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Storm Cloud
Weight: 2.9
Product Name: One Light Outdoor Lantern
UPC: 014817477245
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371185
Product Name OL8207STC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details