Capital Lighting, Inc. OL8200STC Exterior -Wall Mount 371181

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.19 Extension: 7.06 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 2.33 Product Name: One Light Outdoor Lantern UPC: 014817477160 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.19 Extension: 7.06 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 2.33 Product Name: One Light Outdoor Lantern UPC: 014817477160 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8200STC Exterior -Wall Mount - 371181 - Capital Lighting, Inc.
Columbus, OH, USA
OL8200STC Exterior -Wall Mount
371181
OL8200STC Exterior -Wall Mount 371181
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.19 Extension: 7.06 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 2.33 Product Name: One Light Outdoor Lantern UPC: 014817477160 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 16.19
Extension: 7.06
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Storm Cloud
Weight: 2.33
Product Name: One Light Outdoor Lantern
UPC: 014817477160
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371181
Product Name OL8200STC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details