Capital Lighting, Inc. OL8201STC Exterior -Wall Mount 371180

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.13 Extension: 7.88 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 3.39 Product Name: One Light Outdoor Lantern UPC: 014817477177 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.13 Extension: 7.88 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 3.39 Product Name: One Light Outdoor Lantern UPC: 014817477177 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
OL8201STC Exterior -Wall Mount - 371180 - Capital Lighting, Inc.
Columbus, OH, USA
OL8201STC Exterior -Wall Mount
371180
OL8201STC Exterior -Wall Mount 371180
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.13 Extension: 7.88 Bulb Type: LED Qty: 1 Wattage: 6 Finish: Storm Cloud Weight: 3.39 Product Name: One Light Outdoor Lantern UPC: 014817477177 Category: Outdoor Glass: Clear Seeded Shipped Via: UPS Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 20.13
Extension: 7.88
Bulb
Type: LED
Qty: 1
Wattage: 6
Finish: Storm Cloud
Weight: 3.39
Product Name: One Light Outdoor Lantern
UPC: 014817477177
Category: Outdoor
Glass: Clear Seeded
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371180
Product Name OL8201STC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details