Capital Lighting, Inc. F2721/6+3BS Mid. Chandeliers-Glass Up 371177

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.38 Height: 29.13 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 24.75 Product Name: Nine Light Chandelier UPC: 014817478907 Category: Chandeliers Glass: White Opal Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: DP:3/4`` H:4 5/8`` Round Chain: 84`` Wire: 240``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.38 Height: 29.13 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 24.75 Product Name: Nine Light Chandelier UPC: 014817478907 Category: Chandeliers Glass: White Opal Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: DP:3/4`` H:4 5/8`` Round Chain: 84`` Wire: 240``

Suppliers

Company
Product
Description
Supplier Links
F2721/6+3BS Mid. Chandeliers-Glass Up - 371177 - Capital Lighting, Inc.
Columbus, OH, USA
F2721/6+3BS Mid. Chandeliers-Glass Up
371177
F2721/6+3BS Mid. Chandeliers-Glass Up 371177
PRODUCT DETAILS / SPECS Width/Dia: 31.38 Height: 29.13 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Steel Weight: 24.75 Product Name: Nine Light Chandelier UPC: 014817478907 Category: Chandeliers Glass: White Opal Etched Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: DP:3/4`` H:4 5/8`` Round Chain: 84`` Wire: 240``

PRODUCT DETAILS / SPECS
Width/Dia: 31.38
Height: 29.13
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Steel
Weight: 24.75
Product Name: Nine Light Chandelier
UPC: 014817478907
Category: Chandeliers
Glass: White Opal Etched
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: DP:3/4`` H:4 5/8`` Round
Chain: 84``
Wire: 240``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371177
Product Name F2721/6+3BS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details