Capital Lighting, Inc. F2723/3FG Mini Chandeliers-Candle 371176

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Firenze Gold Weight: 5.9 Product Name: Three Light Chandelier UPC: 014817478921 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:6 7/16`` DP:1 7/16`` Round
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Firenze Gold Weight: 5.9 Product Name: Three Light Chandelier UPC: 014817478921 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:6 7/16`` DP:1 7/16`` Round

Suppliers

Company
Product
Description
Supplier Links
F2723/3FG Mini Chandeliers-Candle - 371176 - Capital Lighting, Inc.
Columbus, OH, USA
F2723/3FG Mini Chandeliers-Candle
371176
F2723/3FG Mini Chandeliers-Candle 371176
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 20.38 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Firenze Gold Weight: 5.9 Product Name: Three Light Chandelier UPC: 014817478921 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Safety Listing: Dry Canopy: D:6 7/16`` DP:1 7/16`` Round

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 20.38
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Firenze Gold
Weight: 5.9
Product Name: Three Light Chandelier
UPC: 014817478921
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6 7/16`` DP:1 7/16`` Round

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371176
Product Name F2723/3FG Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details