Capital Lighting, Inc. F2722/6FG Mid. Chandeliers-Candle 371174

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 34.94 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Firenze Gold Weight: 12.3 Product Name: Six Light Chandelier UPC: 014817478914 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 7/16`` DP:1 7/16`` Round
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 34.94 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Firenze Gold Weight: 12.3 Product Name: Six Light Chandelier UPC: 014817478914 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 7/16`` DP:1 7/16`` Round

Suppliers

Company
Product
Description
Supplier Links
F2722/6FG Mid. Chandeliers-Candle - 371174 - Capital Lighting, Inc.
Columbus, OH, USA
F2722/6FG Mid. Chandeliers-Candle
371174
F2722/6FG Mid. Chandeliers-Candle 371174
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 34.94 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Firenze Gold Weight: 12.3 Product Name: Six Light Chandelier UPC: 014817478914 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 7/16`` DP:1 7/16`` Round

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 34.94
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Firenze Gold
Weight: 12.3
Product Name: Six Light Chandelier
UPC: 014817478914
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6 7/16`` DP:1 7/16`` Round

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371174
Product Name F2722/6FG Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details