Capital Lighting, Inc. F2724/5FG Mid. Chandeliers-Candle 371173

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.56 Height: 30.94 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Firenze Gold Weight: 10.8 Product Name: Five Light Chandelier UPC: 014817478938 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 7/16`` DP:1 7/16`` Round
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.56 Height: 30.94 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Firenze Gold Weight: 10.8 Product Name: Five Light Chandelier UPC: 014817478938 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 7/16`` DP:1 7/16`` Round

Suppliers

Company
Product
Description
Supplier Links
F2724/5FG Mid. Chandeliers-Candle - 371173 - Capital Lighting, Inc.
Columbus, OH, USA
F2724/5FG Mid. Chandeliers-Candle
371173
F2724/5FG Mid. Chandeliers-Candle 371173
PRODUCT DETAILS / SPECS Width/Dia: 25.56 Height: 30.94 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Firenze Gold Weight: 10.8 Product Name: Five Light Chandelier UPC: 014817478938 Category: Chandeliers Shipped Via: Oversized Safety Rating: cUL Safety Listing: Dry Canopy: D:6 7/16`` DP:1 7/16`` Round

PRODUCT DETAILS / SPECS
Width/Dia: 25.56
Height: 30.94
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Firenze Gold
Weight: 10.8
Product Name: Five Light Chandelier
UPC: 014817478938
Category: Chandeliers
Shipped Via: Oversized
Safety Rating: cUL
Safety Listing: Dry
Canopy: D:6 7/16`` DP:1 7/16`` Round

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 371173
Product Name F2724/5FG Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details